Wurth Elektronik 885012007054
Wurth Elektronik 885012007054
Wurth Elektronik 885012007054
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP, 33PF, 50V, 5%, C0G/NP0, 0805; Capacitance:33pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1814016P | 1813925 | 732-7849-2-ND | 732-7849-6-ND | 15AC9317 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 33Pf, 50V, 5%, C0G/np0, 0805; Capacitance Wurth Elektronik |
| Technology | Multilayer | Multilayer | |||
| Applications | Automotive | Automotive | General Purpose | General Purpose | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; C0G | Ceramic Composition; Ceramic NPO | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF |