Wurth Elektronik GmbH & Co. KG Aluminum - Polymer Capacitors 875105444002

Description
15µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
15µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 732-6428-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
732-6428-2-ND
Aluminum - Polymer Capacitors 732-6428-2-ND
15µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C

15µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 732-6428-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
732-6428-6-ND
Aluminum - Polymer Capacitors 732-6428-6-ND
15µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C

15µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 732-6428-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
732-6428-1-ND
Aluminum - Polymer Capacitors 732-6428-1-ND
15µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C

15µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Cap, 15Μf, 20V, 20%; Capacitance Wurth Elektronik - 40Y4381 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Μf, 20V, 20%; Capacitance Wurth Elektronik
40Y4381
Cap, 15Μf, 20V, 20%; Capacitance Wurth Elektronik 40Y4381
CAP, 15µF, 20V, 20%; Capacitance:15µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:WCAP-PSLP Series; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 15µF, 20V, 20%; Capacitance:15µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:WCAP-PSLP Series; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 875105444002 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
875105444002
Capacitors - Aluminum - Polymer Capacitors 875105444002
CAP ALUM POLY 15UF 20% 20V SMD

CAP ALUM POLY 15UF 20% 20V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 875105444002 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
875105444002
Aluminum - Polymer Capacitors 875105444002
CAP ALUM POLY 15UF 20% 20V SMD

CAP ALUM POLY 15UF 20% 20V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 732-6428-2-ND 732-6428-6-ND 40Y4381 875105444002 875105444002
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 15Μf, 20V, 20%; Capacitance Wurth Elektronik Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details