Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 865250640004

Description
0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-8322-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8322-6-ND
Aluminum Electrolytic Capacitors 732-8322-6-ND
0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8322-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8322-2-ND
Aluminum Electrolytic Capacitors 732-8322-2-ND
0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8322-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8322-1-ND
Aluminum Electrolytic Capacitors 732-8322-1-ND
0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
865250640004
Aluminum Electrolytic Capacitors - SMD 865250640004
Aluminum Electrolytic Capacitors - SMD WCAP-ASNP 0.47uF 50V 20% SMD/SMT

Aluminum Electrolytic Capacitors - SMD WCAP-ASNP 0.47uF 50V 20% SMD/SMT

Buy Now Datasheet
Smd Aluminium Electrolytic Capacitor, Wcap-Asnp Series, 0.47 F, 50 V, Radial Can Smd, 4 Mm Rohs Compliant Wurth Elektronik - 40Y4215 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Wcap-Asnp Series, 0.47 F, 50 V, Radial Can Smd, 4 Mm Rohs Compliant Wurth Elektronik
40Y4215
Smd Aluminium Electrolytic Capacitor, Wcap-Asnp Series, 0.47 F, 50 V, Radial Can Smd, 4 Mm Rohs Compliant Wurth Elektronik 40Y4215
SMD Aluminium Electrolytic Capacitor, WCAP-ASNP Series, 0.47 F, 50 V, Radial Can - SMD, 4 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, WCAP-ASNP Series, 0.47 F, 50 V, Radial Can - SMD, 4 mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 865250640004 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
865250640004
Capacitors - Aluminum Electrolytic Capacitors 865250640004
CAP ALUM 0.47UF 20% 50V SMD

CAP ALUM 0.47UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 732-8322-6-ND 732-8322-2-ND 865250640004 40Y4215 865250640004
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Smd Aluminium Electrolytic Capacitor, Wcap-Asnp Series, 0.47 F, 50 V, Radial Can Smd, 4 Mm Rohs Compliant Wurth Elektronik Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic - 105SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers