Wurth Elektronik GmbH & Co. KG Aluminium Capacitors 865060442002

Description
Al Electrolytic Capacitors 22uF 25V
Request a Quote Datasheet
Description
Al Electrolytic Capacitors 22uF 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8395570P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8395570P
Aluminium Capacitors 8395570P
Al Electrolytic Capacitors 22uF 25V

Al Electrolytic Capacitors 22uF 25V

Supplier's Site
Aluminium Capacitors - 8395570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8395570
Aluminium Capacitors 8395570
Al Electrolytic Capacitors 22uF 25V

Al Electrolytic Capacitors 22uF 25V

Supplier's Site
Aluminium Capacitors - 1636370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1636370
Aluminium Capacitors 1636370
Al Electrolytic Capacitors 22uF 25V

Al Electrolytic Capacitors 22uF 25V

Supplier's Site
Aluminum Electrolytic Capacitors - 732-8531-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8531-2-ND
Aluminum Electrolytic Capacitors 732-8531-2-ND
22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8531-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8531-6-ND
Aluminum Electrolytic Capacitors 732-8531-6-ND
22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8531-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8531-1-ND
Aluminum Electrolytic Capacitors 732-8531-1-ND
22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 865060442002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
865060442002
Capacitors - Aluminum Electrolytic Capacitors 865060442002
CAP ALUM 22UF 20% 25V SMD

CAP ALUM 22UF 20% 25V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
865060442002
Aluminum Electrolytic Capacitors - SMD 865060442002
Aluminum Electrolytic Capacitors - SMD WCAP-ASLL 22uF 25V 20% SMD/SMT

Aluminum Electrolytic Capacitors - SMD WCAP-ASLL 22uF 25V 20% SMD/SMT

Buy Now Datasheet
Smd Aluminium Electrolytic Capacitor, Wcap-Asll Series, 22 F, 25 V, Radial Can Smd, 5 Mm Rohs Compliant Wurth Elektronik - 40Y3919 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Wcap-Asll Series, 22 F, 25 V, Radial Can Smd, 5 Mm Rohs Compliant Wurth Elektronik
40Y3919
Smd Aluminium Electrolytic Capacitor, Wcap-Asll Series, 22 F, 25 V, Radial Can Smd, 5 Mm Rohs Compliant Wurth Elektronik 40Y3919
SMD Aluminium Electrolytic Capacitor, WCAP-ASLL Series, 22 F, 25 V, Radial Can - SMD, 5 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, WCAP-ASLL Series, 22 F, 25 V, Radial Can - SMD, 5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8395570P 8395570 732-8531-2-ND 732-8531-6-ND 865060442002 865060442002 40Y3919
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Smd Aluminium Electrolytic Capacitor, Wcap-Asll Series, 22 F, 25 V, Radial Can Smd, 5 Mm Rohs Compliant Wurth Elektronik
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Features Polarized Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 158UVR6R3MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers