Al Electrolytic Capacitors 47uF 35V
Al Electrolytic Capacitors 47uF 35V
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
CAPACITOR, ALU ELEC, 47UF, 35V, RADIAL; Capacitance:47µF; Voltage Rating:35V; Product Range:WCAP-AT1H Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 8396359 | 732-9319-3-ND | 99AH1525 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitor, Alu Elec, 47Uf, 35V, Radial; Capacitance Wurth Elektronik |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |
| Applications | General Purpose |