Wurth Elektronik GmbH & Co. KG Aluminium Capacitors 860160372003

Description
Al Electrolytic Capacitors 22uF 16V
Request a Quote Datasheet
Description
Al Electrolytic Capacitors 22uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8394287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8394287
Aluminium Capacitors 8394287
Al Electrolytic Capacitors 22uF 16V

Al Electrolytic Capacitors 22uF 16V

Supplier's Site
Aluminium Capacitors - 1636993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1636993
Aluminium Capacitors 1636993
Al Electrolytic Capacitors 22uF 16V

Al Electrolytic Capacitors 22uF 16V

Supplier's Site
Aluminum Electrolytic Capacitors - 732-9456-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9456-1-ND
Aluminum Electrolytic Capacitors 732-9456-1-ND
22µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

22µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-9456-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9456-3-ND
Aluminum Electrolytic Capacitors 732-9456-3-ND
22µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

22µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 860160372003 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860160372003
Capacitors - Aluminum Electrolytic Capacitors 860160372003
CAP ALUM 22UF 20% 16V RADIAL

CAP ALUM 22UF 20% 16V RADIAL

Supplier's Site
Capacitor, Alu Elec, 22Uf, 16V, Radial; Capacitance Wurth Elektronik - 25AJ3337 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 22Uf, 16V, Radial; Capacitance Wurth Elektronik
25AJ3337
Capacitor, Alu Elec, 22Uf, 16V, Radial; Capacitance Wurth Elektronik 25AJ3337
CAPACITOR, ALU ELEC, 22UF, 16V, RADIAL; Capacitance:22µF; Voltage Rating:16V; Product Range:WCAP-ATLL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating RoHS Compliant: Yes

CAPACITOR, ALU ELEC, 22UF, 16V, RADIAL; Capacitance:22µF; Voltage Rating:16V; Product Range:WCAP-ATLL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 8394287 732-9456-1-ND 860160372003 25AJ3337
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor, Alu Elec, 22Uf, 16V, Radial; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details