Wurth Elektronik GmbH & Co. KG Aluminium Capacitors 860130875007

Description
Al Electrolytic Capacitor 22uF 100V
Request a Quote Datasheet
Description
Al Electrolytic Capacitor 22uF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8394980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8394980
Aluminium Capacitors 8394980
Al Electrolytic Capacitor 22uF 100V

Al Electrolytic Capacitor 22uF 100V

Supplier's Site
Aluminium Capacitors - 1636931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1636931
Aluminium Capacitors 1636931
Al Electrolytic Capacitor 22uF 100V

Al Electrolytic Capacitor 22uF 100V

Supplier's Site
Aluminum Electrolytic Capacitors - 732-9384-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9384-3-ND
Aluminum Electrolytic Capacitors 732-9384-3-ND
22µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

22µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-9384-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9384-1-ND
Aluminum Electrolytic Capacitors 732-9384-1-ND
22µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

22µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
860130875007
Aluminum Electrolytic Capacitors - Radial Leaded 860130875007
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATET 22uF 100V 20% Radial

Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATET 22uF 100V 20% Radial

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 860130875007 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860130875007
Capacitors - Aluminum Electrolytic Capacitors 860130875007
CAP ALUM 22UF 20% 100V RADIAL

CAP ALUM 22UF 20% 100V RADIAL

Supplier's Site
Capacitor, Alu Elec, 22Uf, 100V, Radial; Capacitance Wurth Elektronik - 99AH1502 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 22Uf, 100V, Radial; Capacitance Wurth Elektronik
99AH1502
Capacitor, Alu Elec, 22Uf, 100V, Radial; Capacitance Wurth Elektronik 99AH1502
CAPACITOR, ALU ELEC, 22UF, 100V, RADIAL; Capacitance:22µF; Voltage Rating:100V; Product Range:WCAP-ATET Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; OperatingRoHS Compliant: Yes

CAPACITOR, ALU ELEC, 22UF, 100V, RADIAL; Capacitance:22µF; Voltage Rating:100V; Product Range:WCAP-ATET Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8394980 732-9384-3-ND 860130875007 860130875007 99AH1502
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Capacitor, Alu Elec, 22Uf, 100V, Radial; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers