Wurth Elektronik GmbH & Co. KG Aluminium Capacitors 860130375005

Description
Al Electrolytic Capacitor 220uF 16V
Request a Quote Datasheet
Description
Al Electrolytic Capacitor 220uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8394836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8394836
Aluminium Capacitors 8394836
Al Electrolytic Capacitor 220uF 16V

Al Electrolytic Capacitor 220uF 16V

Supplier's Site
Aluminium Capacitors - 1636891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1636891
Aluminium Capacitors 1636891
Al Electrolytic Capacitor 220uF 16V

Al Electrolytic Capacitor 220uF 16V

Supplier's Site
Aluminum Electrolytic Capacitors - 732-9338-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9338-3-ND
Aluminum Electrolytic Capacitors 732-9338-3-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-9338-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9338-1-ND
Aluminum Electrolytic Capacitors 732-9338-1-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 860130375005 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860130375005
Capacitors - Aluminum Electrolytic Capacitors 860130375005
CAP ALUM 220UF 20% 16V RADIAL

CAP ALUM 220UF 20% 16V RADIAL

Supplier's Site
Capacitor, Alu Elec, 220Uf, 16V, Radial; Capacitance Wurth Elektronik - 99AH1490 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 220Uf, 16V, Radial; Capacitance Wurth Elektronik
99AH1490
Capacitor, Alu Elec, 220Uf, 16V, Radial; Capacitance Wurth Elektronik 99AH1490
CAPACITOR, ALU ELEC, 220UF, 16V, RADIAL; Capacitance:220µF; Voltage Rating:16V; Product Range:WCAP-ATET Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; OperatingRoHS Compliant: Yes

CAPACITOR, ALU ELEC, 220UF, 16V, RADIAL; Capacitance:220µF; Voltage Rating:16V; Product Range:WCAP-ATET Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 8394836 732-9338-3-ND 860130375005 99AH1490
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor, Alu Elec, 220Uf, 16V, Radial; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101821T075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details