220µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 125°C
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 125°C
CAP, 220UF, 16V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage Rating:16V; Product Range:WCAP-ATET Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating RoHS Compliant: Yes
CAP ALUM 220UF 20% 16V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATET 220uF 16V 20% Radial
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9337-3-ND | 26AH1021 | 860130374004 | 860130374004 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, 220Uf, 16V, Alu Elec, Radial; Capacitance Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |