Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 860040578014

Description
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-9225-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9225-3-ND
Aluminum Electrolytic Capacitors 732-9225-3-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-9225-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9225-1-ND
Aluminum Electrolytic Capacitors 732-9225-1-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 8398982P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8398982P
Aluminium Capacitors 8398982P
Al Electrolytic Capacitors 1000uF 35V

Al Electrolytic Capacitors 1000uF 35V

Supplier's Site
Aluminium Capacitors - 8398982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8398982
Aluminium Capacitors 8398982
Al Electrolytic Capacitors 1000uF 35V

Al Electrolytic Capacitors 1000uF 35V

Supplier's Site
Aluminium Capacitors - 1636624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1636624
Aluminium Capacitors 1636624
Al Electrolytic Capacitors 1000uF 35V

Al Electrolytic Capacitors 1000uF 35V

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
860040578014
Aluminum Electrolytic Capacitors - Radial Leaded 860040578014
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATUL 1000uF 35V 20% Radial

Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATUL 1000uF 35V 20% Radial

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 860040578014 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860040578014
Capacitors - Aluminum Electrolytic Capacitors 860040578014
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site
Capacitor, Alu Elec, 1000Uf, 35V, Radial; Capacitance Wurth Elektronik - 99AH1489 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 1000Uf, 35V, Radial; Capacitance Wurth Elektronik
99AH1489
Capacitor, Alu Elec, 1000Uf, 35V, Radial; Capacitance Wurth Elektronik 99AH1489
CAPACITOR, ALU ELEC, 1000UF, 35V, RADIAL; Capacitance:1000µF; Voltage Rating:35V; Product Range:WCAP-ATUL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:13mm; Lead Spacing:5mm; Height:25mm; OperatingRoHS Compliant: Yes

CAPACITOR, ALU ELEC, 1000UF, 35V, RADIAL; Capacitance:1000µF; Voltage Rating:35V; Product Range:WCAP-ATUL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:13mm; Lead Spacing:5mm; Height:25mm; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 732-9225-3-ND 8398982P 8398982 860040578014 860040578014 99AH1489
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Capacitor, Alu Elec, 1000Uf, 35V, Radial; Capacitance Wurth Elektronik
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 337UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers