150µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
150µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Wurth Elektronik 860040574005 Capacitor
CAP ALUM 150UF 20% 35V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATUL 150uF 35V 20% Radial
ALUMINIUM ELECTROLYTIC CAPACITOR-LEADED ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9216-3-ND | 1636615 | 860040574005 | 860040574005 | 66AH4096 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Aluminium Electrolytic Capacitor-Leaded Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |