Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 860010672001

Description
0.1µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
0.1µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-8653-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8653-3-ND
Aluminum Electrolytic Capacitors 732-8653-3-ND
0.1µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

0.1µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Cap, 0.1Uf, 50V, Alu Elec, Radial; Capacitance Wurth Elektronik - 40Y3440 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Alu Elec, Radial; Capacitance Wurth Elektronik
40Y3440
Cap, 0.1Uf, 50V, Alu Elec, Radial; Capacitance Wurth Elektronik 40Y3440
CAP, 0.1UF, 50V, ALU ELEC, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 0.1UF, 50V, ALU ELEC, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
860010672001
Aluminum Electrolytic Capacitors - Radial Leaded 860010672001
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG8 0.1uF 50V 20% Radial

Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG8 0.1uF 50V 20% Radial

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 860010672001 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860010672001
Capacitors - Aluminum Electrolytic Capacitors 860010672001
CAP ALUM 0.1UF 20% 50V RADIAL

CAP ALUM 0.1UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-8653-3-ND 40Y3440 860010672001 860010672001
Product Name Aluminum Electrolytic Capacitors Cap, 0.1Uf, 50V, Alu Elec, Radial; Capacitance Wurth Elektronik Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers