47µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Wurth Elektronik 860010572005 Capacitor
Wurth Elektronik 860010572005 Capacitor
Wurth Elektronik 860010572005 Capacitor
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG8 47uF 35V 20% Radial
Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 47 F, 20%, 35 V, 5 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 47UF 20% 35V RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-8735-3-ND | 8397305 | 8397305P | 860010572005 | 40Y3417 | 860010572005 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 47 F, 20%, 35 V, 5 Mm, Radial Leaded Rohs Compliant Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |