Wurth Elektronik GmbH & Co. KG Crystals 830106162701

Description
8MHz ±20ppm Crystal 16pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±20ppm Crystal 16pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 732-830106162701TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 16pF 150 Ohms 4-SMD, No Lead

8MHz ±20ppm Crystal 16pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 732-830106162701DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 16pF 150 Ohms 4-SMD, No Lead

8MHz ±20ppm Crystal 16pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 732-830106162701CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 16pF 150 Ohms 4-SMD, No Lead

8MHz ±20ppm Crystal 16pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 732-830106162701TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Units - 8149487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details