Aker Technology USA Corporation 4 Pin Crystal C3E C3E-13.560-8-2030-R

Description
Crystal, 3.20mm x2.50mm,13.56MHz,8pF .-20-70C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,13.56MHz,8pF .-20-70C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm x 2.5 mm surface mount crystal unit with a 4-pad ceramic-metal seam-sealed package, operating from 8.000 to 156.250 MHz. This part operates at 13.560 MHz in fundamental mode with an 8 pF load capacitance, ±20 ppm frequency tolerance at 25°C, and ±30 ppm frequency stability over the temperature range of -20°C to +70°C. It has a maximum drive level of 100 µW, equivalent series resistance of 80 ohms, and an aging rate of ±3 ppm per year. Insulation resistance is 500 MΩ at 100 Vdc. The unit is RoHS compliant and lead-free.

Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm x 2.5 mm surface mount crystal unit with a 4-pad ceramic-metal seam-sealed package, operating from 8.000 to 156.250 MHz. This part operates at 13.560 MHz in fundamental mode with an 8 pF load capacitance, ±20 ppm frequency tolerance at 25°C, and ±30 ppm frequency stability over the temperature range of -20°C to +70°C. It has a maximum drive level of 100 µW, equivalent series resistance of 80 ohms, and an aging rate of ±3 ppm per year. Insulation resistance is 500 MΩ at 100 Vdc. The unit is RoHS compliant and lead-free.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-13.560-8-2030-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-13.560-8-2030-R
4 Pin Crystal C3E C3E-13.560-8-2030-R
Crystal, 3.20mm x2.50mm,13.56MHz,8pF .-20-70C

Crystal, 3.20mm x2.50mm,13.56MHz,8pF.-20-70C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C3E-13.560-8-2030-R
Product Name 4 Pin Crystal C3E
Package / Form Factor Surface Mount; C3E
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-18.432-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 18.43 MHz
Load Capacitance 12 pF
View Details
3 suppliers
4 Pin Crystal C7S - C7S-8.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 10 pF
View Details
4 Pin Crystal C3E - C3E-10.000-18-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 10 MHz
Load Capacitance 18 pF
View Details
4 Pin Crystal C3E - C3E-39.000-8-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 39 MHz
Load Capacitance 8 pF
View Details