Wurth Elektronik GmbH & Co. KG Line Filter, 1-Phase, 10A, 250V, Qc; Current Rating Wurth Elektronik 810912010

Description
LINE FILTER, 1-PHASE, 10A, 250V, QC; Current Rating:10A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:6mH; Capacitance:470nF; Leakage Current Max:369µA; Product Range:WE-CLFS Series; RoHS Compliant: Yes
Description
LINE FILTER, 1-PHASE, 10A, 250V, QC; Current Rating:10A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:6mH; Capacitance:470nF; Leakage Current Max:369µA; Product Range:WE-CLFS Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Line Filter, 1-Phase, 10A, 250V, Qc; Current Rating Wurth Elektronik - 28AH8401 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 1-Phase, 10A, 250V, Qc; Current Rating Wurth Elektronik
28AH8401
Line Filter, 1-Phase, 10A, 250V, Qc; Current Rating Wurth Elektronik 28AH8401
LINE FILTER, 1-PHASE, 10A, 250V, QC; Current Rating:10A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:6mH; Capacitance:470nF; Leakage Current Max:369µA; Product Range:WE-CLFS Series; RoHS Compliant: Yes

LINE FILTER, 1-PHASE, 10A, 250V, QC; Current Rating:10A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:6mH; Capacitance:470nF; Leakage Current Max:369µA; Product Range:WE-CLFS Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AH8401
Product Name Line Filter, 1-Phase, 10A, 250V, Qc; Current Rating Wurth Elektronik
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers