Wurth Elektronik GmbH & Co. KG Line Filter, 1-Phase, 3A, 250V, Qc; Current Rating Wurth Elektronik 810912003

Description
LINE FILTER, 1-PHASE, 3A, 250V, QC; Current Rating:3A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:10mH; Capacitance:330nF; Leakage Current Max:259µA; Product Range:WE-CLFS Series; SVHC:NoRoHS Compliant: Yes
Description
LINE FILTER, 1-PHASE, 3A, 250V, QC; Current Rating:3A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:10mH; Capacitance:330nF; Leakage Current Max:259µA; Product Range:WE-CLFS Series; SVHC:NoRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Line Filter, 1-Phase, 3A, 250V, Qc; Current Rating Wurth Elektronik - 28AH8398 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 1-Phase, 3A, 250V, Qc; Current Rating Wurth Elektronik
28AH8398
Line Filter, 1-Phase, 3A, 250V, Qc; Current Rating Wurth Elektronik 28AH8398
LINE FILTER, 1-PHASE, 3A, 250V, QC; Current Rating:3A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:10mH; Capacitance:330nF; Leakage Current Max:259µA; Product Range:WE-CLFS Series; SVHC:NoRoHS Compliant: Yes

LINE FILTER, 1-PHASE, 3A, 250V, QC; Current Rating:3A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:10mH; Capacitance:330nF; Leakage Current Max:259µA; Product Range:WE-CLFS Series; SVHC:NoRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AH8398
Product Name Line Filter, 1-Phase, 3A, 250V, Qc; Current Rating Wurth Elektronik
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details