680nH Shielded Molded Inductor 4.5A 27mOhm Max 1212 (3030 Metric)
680nH Shielded Molded Inductor 4.5A 27mOhm Max 1212 (3030 Metric)
680nH Shielded Molded Inductor 4.5A 27mOhm Max 1212 (3030 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 732-784383360068DKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Iron |
| Configuration | Fixed |
| Inductance Tolerance | 30 (+/- %) |