Wurth Elektronik GmbH & Co. KG Fixed Inductors 7843330033

Description
330nH Shielded Wirewound Inductor 26A 1.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 26A 1.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-11754-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11754-6-ND
Fixed Inductors 732-11754-6-ND
330nH Shielded Wirewound Inductor 26A 1.7mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 26A 1.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-11754-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11754-1-ND
Fixed Inductors 732-11754-1-ND
330nH Shielded Wirewound Inductor 26A 1.7mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 26A 1.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-11754-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11754-2-ND
Fixed Inductors 732-11754-2-ND
330nH Shielded Wirewound Inductor 26A 1.7mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 26A 1.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 330Nh, Shld, 26A Rohs Compliant Wurth Elektronik - 85AH8299 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 330Nh, Shld, 26A Rohs Compliant Wurth Elektronik
85AH8299
Inductor, Aec-Q200, 330Nh, Shld, 26A Rohs Compliant Wurth Elektronik 85AH8299
INDUCTOR, AEC-Q200, 330NH, SHLD, 26A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 330NH, SHLD, 26A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-11754-6-ND 85AH8299
Product Name Fixed Inductors Inductor, Aec-Q200, 330Nh, Shld, 26A Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data