TE Connectivity Power Inductors 2176636-8

Description
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 290 DC Resistance (OHM) : 1.1 Inductance (MICHEN) : 3.9 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 290 DC Resistance (OHM) : 1.1 Inductance (MICHEN) : 3.9 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176636-8 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176636-8
Power Inductors 2176636-8
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 290 DC Resistance (OHM) : 1.1 Inductance (MICHEN) : 3.9 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2 MM  [.078 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 290
  • DC Resistance (OHM) : 1.1
  • Inductance (MICHEN) : 3.9
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171104
Surface Mount Inductors 171104
TE Connectivity 36273225203R9K

TE Connectivity 36273225203R9K

Supplier's Site
Surface Mount Inductors - 171106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171106
Surface Mount Inductors 171106
TE Connectivity 36273225203R9K

TE Connectivity 36273225203R9K

Supplier's Site
Surface Mount Inductors - 171106P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171106P
Surface Mount Inductors 171106P
Power Inductor SMD 3627 3R9 10%

Power Inductor SMD 3627 3R9 10%

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2176636-8 171104 171106P
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 3.9 microH 3.9 microH 3.9 microH
Inductance Tolerance 10 (+/- %)
DCR 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0068 microH
View Details
Power Inductors - 1-2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Power Inductors - 1-2176639-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Power Inductors - 2176639-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers