Wurth Elektronik GmbH & Co. KG Screw Terminals 7461096

Description
PCB power element shank terminal, 9P M4
Request a Quote Datasheet
Description
PCB power element shank terminal, 9P M4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Terminals - 1224991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screw Terminals
1224991
Screw Terminals 1224991
PCB power element shank terminal, 9P M4

PCB power element shank terminal, 9P M4

Supplier's Site
Terminal, Pcb Tab, 7Mm; Tab Size Metric Wurth Elektronik - 78R9285 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb Tab, 7Mm; Tab Size Metric Wurth Elektronik
78R9285
Terminal, Pcb Tab, 7Mm; Tab Size Metric Wurth Elektronik 78R9285
TERMINAL, PCB TAB, 7MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:REDCUBE WP-SHFU Series RoHS Compliant: Yes

TERMINAL, PCB TAB, 7MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:REDCUBE WP-SHFU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 1224991 78R9285
Product Name Screw Terminals Terminal, Pcb Tab, 7Mm; Tab Size Metric Wurth Elektronik
Terminal Type Screw Terminals Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
Bootlace Ferrules - 8991049 - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details