Triad Magnetics Rod Core Inductor RC-6

Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet
Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Core Inductor - RC-6 - Triad Magnetics
Perris, California, United States
Rod Core Inductor
RC-6
Rod Core Inductor RC-6
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Supplier's Site
Fixed Inductors - 237-1170-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1170-ND
Fixed Inductors 237-1170-ND
560µH Unshielded Wirewound Inductor 800mA 600mOhm Radial, Vertical Cylinder

560µH Unshielded Wirewound Inductor 800mA 600mOhm Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RC-6 237-1170-ND
Product Name Rod Core Inductor Fixed Inductors
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms 0.6000 ohms
Rated DC Current 800 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Common Mode Chokes - 237-2288-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-008 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers