5mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 40mOhm
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-13590-ND | 1857446 |
| Product Name | Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | Through Hole |
| Application | Common Mode Choke; RF Choke | Common Mode Choke |
| DCR | 0.0400 ohms | |
| Rated DC Current | 3000 milliamps | 3000 milliamps |