TE Connectivity Molded SMD Inductors 1-1624094-2

Description
Dimensions Product Height : 3.2 MM  [.125 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 380 DC Resistance (OHM) : .7 Inductance (MICHEN) : 2.2 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 55 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Package Size Code : 1812 Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 3.2 MM  [.125 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 380 DC Resistance (OHM) : .7 Inductance (MICHEN) : 2.2 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 55 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Package Size Code : 1812 Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded SMD Inductors - 1-1624094-2 - TE Connectivity
Berwyn, PA, United States
Molded SMD Inductors
1-1624094-2
Molded SMD Inductors 1-1624094-2
Dimensions Product Height : 3.2 MM  [.125 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 380 DC Resistance (OHM) : .7 Inductance (MICHEN) : 2.2 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 55 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Package Size Code : 1812 Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]

Dimensions


  • Product Height : 3.2 MM  [.125 INCH ]
  • Product Length : 4.5 MM  [.177 INCH ]
  • Product Width : 3.2 MM  [.125 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 380
  • DC Resistance (OHM) : .7
  • Inductance (MICHEN) : 2.2
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (MHZ) : 55

Other


  • Inductor Quality Factor : 50

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Package Size Code : 1812

Usage Conditions


  • Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Buy Now Datasheet
Inductors, Chokes & Coils - 1-1624094-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1-1624094-2
Inductors, Chokes & Coils 1-1624094-2
Inductor

Inductor

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1-1624094-2 1-1624094-2
Product Name Molded SMD Inductors Inductors, Chokes & Coils
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 2.2 microH
Inductance Tolerance 10 (+/- %)
DCR 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676949-0 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
Power Inductors - 1-2176640-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Chokes - 1-1879855-0 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 22 ohms
View Details
Chokes - 1624117-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details