FIXED IND 18NH 550MA 240 MOHM
FIXED IND 18NH 550MA 240 MOHM
FIXED IND 18NH 550MA 240 MOHM
MULTILAYER INDUCTOR, 18NH, 0.55A, 0603 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7447860118DKR-ND | 58AK2027 |
| Product Name | Fixed Inductors | Multilayer Inductor, 18Nh, 0.55A, 0603 Rohs Compliant Wurth Elektronik |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | Multilayer |
| Core Material | Ceramic | |
| Configuration | Fixed |