Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447779118

Description
18µH Shielded Wirewound Inductor 1.5A 91mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 1.5A 91mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1193-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1193-1-ND
Fixed Inductors 732-1193-1-ND
18µH Shielded Wirewound Inductor 1.5A 91mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 1.5A 91mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1193-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1193-6-ND
Fixed Inductors 732-1193-6-ND
18µH Shielded Wirewound Inductor 1.5A 91mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 1.5A 91mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1193-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1193-2-ND
Fixed Inductors 732-1193-2-ND
18µH Shielded Wirewound Inductor 1.5A 91mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 1.5A 91mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 484576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
484576
Surface Mount Inductors 484576
Wurth Elektronik 7447779118

Wurth Elektronik 7447779118

Supplier's Site
Inductor, Shielded, 18Uh, 2.05A, Smd; Inductance Wurth Elektronik - 88T7160 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 18Uh, 2.05A, Smd; Inductance Wurth Elektronik
88T7160
Inductor, Shielded, 18Uh, 2.05A, Smd; Inductance Wurth Elektronik 88T7160
INDUCTOR, SHIELDED, 18UH, 2.05A, SMD; Inductance:18µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):2.05A; Product Range:WE-PD Series; DC Resistance Max:0.091ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 18UH, 2.05A, SMD; Inductance:18µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):2.05A; Product Range:WE-PD Series; DC Resistance Max:0.091ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1193-1-ND 484576 88T7160
Product Name Fixed Inductors Surface Mount Inductors Inductor, Shielded, 18Uh, 2.05A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-39N 0402CT-39NXJRW , 0402CT-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers