TE Connectivity High Frequency & RF Inductors 2-2176075-3

Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 150 DC Resistance (OHM) : .8 Inductance (MICHEN) : .0023 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 8 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet
Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 150 DC Resistance (OHM) : .8 Inductance (MICHEN) : .0023 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 8 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 2-2176075-3 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
2-2176075-3
High Frequency & RF Inductors 2-2176075-3
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 150 DC Resistance (OHM) : .8 Inductance (MICHEN) : .0023 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 8 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount

Dimensions


  • Passive Component Dimensions (MM) : .6 x .3 x .23

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 150
  • DC Resistance (OHM) : .8
  • Inductance (MICHEN) : .0023
  • Passive Component Tolerance (PCT) : 2
  • Self Resonant Frequency (GHZ) : 8

Other


  • Comment : Tolerance 0.2nH.
  • Inductor Quality Factor : 8

Packaging Features


  • Packaging Method : Reeled

Product Type Features


  • Element Type : Thin Film
  • Inductor Type : High Frequency
  • Package Size Code : 0201

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now
Fixed Inductors - A115955TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A115955TR-ND
Fixed Inductors A115955TR-ND
2.3nH Unshielded Thin Film Inductor 150mA 800mOhm Max 0201 (0603 Metric)

2.3nH Unshielded Thin Film Inductor 150mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 2-2176075-3 A115955TR-ND
Product Name High Frequency & RF Inductors Fixed Inductors
Standards and Certifications RoHS
Inductance Range 0.0023 microH
Inductance Tolerance 2 (+/- %)
DCR 0.8000 ohms 0.8000 ohms
SRF 8000 MHz 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624110-1 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
EMC Chokes - 823906-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Power Inductors - 1-2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers