Wurth Elektronik 744777270
Wurth Elektronik 744777270
270µH Shielded Wirewound Inductor 430mA 1.64Ohm Max Nonstandard
270µH Shielded Wirewound Inductor 430mA 1.64Ohm Max Nonstandard
270µH Shielded Wirewound Inductor 430mA 1.64Ohm Max Nonstandard
POWER INDUCTOR, 270UH, SHIELDED, 0.43A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7897097 | 732-13516-1-ND | 75AJ2751 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Power Inductor, 270Uh, Shielded, 0.43A Rohs Compliant Wurth Elektronik |
| Inductance Range | 270 microH | ||
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 7345 | ||
| Molded / Shielded | Shielded | Shielded | Shielded |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |