Wurth Elektronik GmbH & Co. KG Fixed Inductors 744776139

Description
FIXED IND 39UH 1.62A 140 MOHM
Request a Quote Datasheet
Description
FIXED IND 39UH 1.62A 140 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-744776139DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744776139DKR-ND
Fixed Inductors 732-744776139DKR-ND
FIXED IND 39UH 1.62A 140 MOHM

FIXED IND 39UH 1.62A 140 MOHM

Buy Now Datasheet
Fixed Inductors - 732-744776139TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744776139TR-ND
Fixed Inductors 732-744776139TR-ND
39µH Unshielded Wirewound Inductor 1.62A 140mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 1.62A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-744776139CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744776139CT-ND
Fixed Inductors 732-744776139CT-ND
39µH Unshielded Wirewound Inductor 1.62A 140mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 1.62A 140mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 39Uh, 1.8A, Smd; Inductance Wurth Elektronik - 88T7155 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 39Uh, 1.8A, Smd; Inductance Wurth Elektronik
88T7155
Inductor, Un-Shielded, 39Uh, 1.8A, Smd; Inductance Wurth Elektronik 88T7155
INDUCTOR, UN-SHIELDED, 39UH, 1.8A, SMD; Inductance:39µH; RMS Current (Irms):1.62A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.8A; Product Range:WE-PD2 Series; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 39UH, 1.8A, SMD; Inductance:39µH; RMS Current (Irms):1.62A; Inductor Construction:Unshielded; Saturation Current (Isat):1.8A; Product Range:WE-PD2 Series; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-744776139DKR-ND 88T7155
Product Name Fixed Inductors Inductor, Un-Shielded, 39Uh, 1.8A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N6 0402DC-8N6XJRW , 0402DC-8N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-003 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Common Mode Chokes - 486-3150-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details