TE Connectivity Power Inductors 1-1625812-3

Description
Dimensions Product Height : 6 MM  [.236 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .97 Inductance (MICHEN) : 470 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 18 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 6 MM  [.236 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .97 Inductance (MICHEN) : 470 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 18 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1-1625812-3 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1-1625812-3
Power Inductors 1-1625812-3
Dimensions Product Height : 6 MM  [.236 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .97 Inductance (MICHEN) : 470 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 18 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Dimensions


  • Product Height : 6 MM  [.236 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 500
  • DC Resistance (OHM) : .97
  • Inductance (MICHEN) : 470
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : Yes

Other


  • Inductor Quality Factor : 18

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Inductors, Chokes & Coils - 1-1625812-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1-1625812-3
Inductors, Chokes & Coils 1-1625812-3
Inductor

Inductor

Buy Now
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1-1625812-3
Inductors, Chokes & Coils 1-1625812-3
Inductors, Chokes & Coils

Inductors, Chokes & Coils

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1-1625812-3 1-1625812-3
Product Name Power Inductors Inductors, Chokes & Coils
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 470 microH
Inductance Tolerance 10 (+/- %)
DCR 0.9700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-1625813-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Molded SMD Inductors - 2176737-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
Power Inductors - 2176782-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Chokes - 1-1624117-5 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details