Wurth Elektronik GmbH & Co. KG Leaded Inductors 744772820

Description
Line Choke WE-TI 8x9.5 82uH 1900mA
Request a Quote Datasheet
Description
Line Choke WE-TI 8x9.5 82uH 1900mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 4890065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
4890065
Leaded Inductors 4890065
Line Choke WE-TI 8x9.5 82uH 1900mA

Line Choke WE-TI 8x9.5 82uH 1900mA

Supplier's Site
Leaded Inductors - 4890065P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
4890065P
Leaded Inductors 4890065P
Line Choke WE-TI THT 8x9.5 82uH 1.2A

Line Choke WE-TI THT 8x9.5 82uH 1.2A

Supplier's Site
Leaded Inductors - 1633351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1633351
Leaded Inductors 1633351
Line Choke WE-TI 8x9.5 82uH 1900mA

Line Choke WE-TI 8x9.5 82uH 1900mA

Supplier's Site
Fixed Inductors - 732-3772-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3772-ND
Fixed Inductors 732-3772-ND
82µH Unshielded Wirewound Inductor 1.45A 160mOhm Max Radial, Vertical Cylinder (Open)

82µH Unshielded Wirewound Inductor 1.45A 160mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
Inductor, 82Uh, 1.9A, Radial Leaded; Product Range Wurth Elektronik - 44W4760 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Uh, 1.9A, Radial Leaded; Product Range Wurth Elektronik
44W4760
Inductor, 82Uh, 1.9A, Radial Leaded; Product Range Wurth Elektronik 44W4760
INDUCTOR, 82UH, 1.9A, RADIAL LEADED; Product Range:WE-TI Series; Inductance:82µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1A; Saturation Current (Isat):1.9A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 82UH, 1.9A, RADIAL LEADED; Product Range:WE-TI Series; Inductance:82µH; Inductor Construction:Unshielded; RMS Current (Irms):1A; Saturation Current (Isat):1.9A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4890065 4890065P 732-3772-ND 44W4760
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 82Uh, 1.9A, Radial Leaded; Product Range Wurth Elektronik
Core Material Ferrite; Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 82 microH 82 microH
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
DCR 0.1600 ohms 0.1600 ohms 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-024 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
3 suppliers
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details