WE-TI Radial Leaded Wire Wound Inductor
WE-TI Radial Leaded Wire Wound Inductor
100µH Unshielded Wirewound Inductor 1.3A 220mOhm Max Radial, Vertical Cylinder
INDUCTOR, 100UH, UNSHIELDED, 1.3A, RAD ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2177417 | 732-7447720101-ND | 83AH8515 |
| Product Name | Leaded Inductors | Fixed Inductors | Inductor, 100Uh, Unshielded, 1.3A, Rad Rohs Compliant Wurth Elektronik |
| Inductance Range | 100 microH | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| Lead Style | Radial | Radial | Radial |
| Standards and Certifications | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |