Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447713022

Description
2.2µH Shielded Wirewound Inductor 5.1A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 5.1A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-2973-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2973-1-ND
Fixed Inductors 732-2973-1-ND
2.2µH Shielded Wirewound Inductor 5.1A 20mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 5.1A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-2973-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2973-6-ND
Fixed Inductors 732-2973-6-ND
2.2µH Shielded Wirewound Inductor 5.1A 20mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 5.1A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-2973-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2973-2-ND
Fixed Inductors 732-2973-2-ND
2.2µH Shielded Wirewound Inductor 5.1A 20mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 5.1A 20mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 485718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485718
Surface Mount Inductors 485718
Wurth Elektronik 7447713022

Wurth Elektronik 7447713022

Supplier's Site
Inductor, Shielded, 2.2Uh, 8.5A, Smd; Inductance Wurth Elektronik - 88T7089 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 8.5A, Smd; Inductance Wurth Elektronik
88T7089
Inductor, Shielded, 2.2Uh, 8.5A, Smd; Inductance Wurth Elektronik 88T7089
INDUCTOR, SHIELDED, 2.2UH, 8.5A, SMD; Inductance:2.2µH; RMS Current (Irms):5.1A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:WE-PD Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 8.5A, SMD; Inductance:2.2µH; RMS Current (Irms):5.1A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:WE-PD Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-2973-1-ND 485718 88T7089
Product Name Fixed Inductors Surface Mount Inductors Inductor, Shielded, 2.2Uh, 8.5A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details