Wurth Elektronik GmbH & Co. KG Fixed Inductors 744765130A

Description
30nH Unshielded Wirewound Inductor 400mA 300mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
30nH Unshielded Wirewound Inductor 400mA 300mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1736-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1736-2-ND
Fixed Inductors 732-1736-2-ND
30nH Unshielded Wirewound Inductor 400mA 300mOhm Max 0402 (1005 Metric)

30nH Unshielded Wirewound Inductor 400mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1736-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1736-6-ND
Fixed Inductors 732-1736-6-ND
30nH Unshielded Wirewound Inductor 400mA 300mOhm Max 0402 (1005 Metric)

30nH Unshielded Wirewound Inductor 400mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1736-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1736-1-ND
Fixed Inductors 732-1736-1-ND
30nH Unshielded Wirewound Inductor 400mA 300mOhm Max 0402 (1005 Metric)

30nH Unshielded Wirewound Inductor 400mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount Inductors - 485374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485374
Surface Mount Inductors 485374
Wurth Elektronik 744765130A

Wurth Elektronik 744765130A

Supplier's Site
Inductor, 30Nh, 400Ma, 5%, 0402; Inductance Wurth Elektronik - 34R6090 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 30Nh, 400Ma, 5%, 0402; Inductance Wurth Elektronik
34R6090
Inductor, 30Nh, 400Ma, 5%, 0402; Inductance Wurth Elektronik 34R6090
INDUCTOR, 30NH, 400mA, 5%, 0402; Inductance:30nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:2.35GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 30NH, 400mA, 5%, 0402; Inductance:30nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:2.35GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1736-2-ND 485374 34R6090
Product Name Fixed Inductors Surface Mount Inductors Inductor, 30Nh, 400Ma, 5%, 0402; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - A102539TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details