Wurth Elektronik GmbH & Co. KG Fixed Inductors 744765118A

Description
18nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1729-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1729-1-ND
Fixed Inductors 732-1729-1-ND
18nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0402 (1005 Metric)

18nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1729-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1729-2-ND
Fixed Inductors 732-1729-2-ND
18nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0402 (1005 Metric)

18nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1729-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1729-6-ND
Fixed Inductors 732-1729-6-ND
18nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0402 (1005 Metric)

18nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 18Nh, 420Ma, 5%, 0402; Inductance Wurth Elektronik - 34R6083 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Nh, 420Ma, 5%, 0402; Inductance Wurth Elektronik
34R6083
Inductor, 18Nh, 420Ma, 5%, 0402; Inductance Wurth Elektronik 34R6083
INDUCTOR, 18NH, 420mA, 5%, 0402; Inductance:18nH; DC Resistance Max:0.23ohm; Self Resonant Frequency:3.1GHz; DC Current Rating:420mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 18NH, 420mA, 5%, 0402; Inductance:18nH; DC Resistance Max:0.23ohm; Self Resonant Frequency:3.1GHz; DC Current Rating:420mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1729-1-ND 34R6083
Product Name Fixed Inductors Inductor, 18Nh, 420Ma, 5%, 0402; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2125996 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Q Factor 30
View Details