Wurth Elektronik GmbH & Co. KG Fixed Inductors 744764015

Description
1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-744764015CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744764015CT-ND
Fixed Inductors 732-744764015CT-ND
1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)

1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 732-744764015TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744764015TR-ND
Fixed Inductors 732-744764015TR-ND
1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)

1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 732-744764015DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744764015DKR-ND
Fixed Inductors 732-744764015DKR-ND
1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)

1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, We-Gf Series, 1.5 H, 10%, 1210 [3225 Metric], 85 Mhz Rohs Compliant Wurth Elektronik - 45Y9824 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, We-Gf Series, 1.5 H, 10%, 1210 [3225 Metric], 85 Mhz Rohs Compliant Wurth Elektronik
45Y9824
Surface Mount High Frequency Inductor, We-Gf Series, 1.5 H, 10%, 1210 [3225 Metric], 85 Mhz Rohs Compliant Wurth Elektronik 45Y9824
Surface Mount High Frequency Inductor, WE-GF Series, 1.5 H, 10%, 1210 [3225 Metric], 85 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, WE-GF Series, 1.5 H, 10%, 1210 [3225 Metric], 85 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-744764015CT-ND 45Y9824
Product Name Fixed Inductors Surface Mount High Frequency Inductor, We-Gf Series, 1.5 H, 10%, 1210 [3225 Metric], 85 Mhz Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-27N 0201HL-27NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers