Wurth Elektronik GmbH & Co. KG Fixed Inductors 74476401

Description
1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-14026-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-14026-1-ND
Fixed Inductors 732-14026-1-ND
1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 732-14026-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-14026-6-ND
Fixed Inductors 732-14026-6-ND
1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 732-14026-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-14026-2-ND
Fixed Inductors 732-14026-2-ND
1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Surface Mount Inductors - 3674698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
3674698
Surface Mount Inductors 3674698
Wurth Elektronik 74476401

Wurth Elektronik 74476401

Supplier's Site
Surface Mount Inductors - 3674698P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
3674698P
Surface Mount Inductors 3674698P
Wurth Elektronik 74476401

Wurth Elektronik 74476401

Supplier's Site
Surface Mount Inductors - 1633314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1633314
Surface Mount Inductors 1633314
Wurth Elektronik 74476401

Wurth Elektronik 74476401

Supplier's Site
Surface Mount High Frequency Inductor, We-Gf Series, 1 H, 10%, 1210 [3225 Metric], 120 Mhz Rohs Compliant Wurth Elektronik - 45Y9822 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, We-Gf Series, 1 H, 10%, 1210 [3225 Metric], 120 Mhz Rohs Compliant Wurth Elektronik
45Y9822
Surface Mount High Frequency Inductor, We-Gf Series, 1 H, 10%, 1210 [3225 Metric], 120 Mhz Rohs Compliant Wurth Elektronik 45Y9822
Surface Mount High Frequency Inductor, WE-GF Series, 1 H, 10%, 1210 [3225 Metric], 120 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, WE-GF Series, 1 H, 10%, 1210 [3225 Metric], 120 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-14026-1-ND 3674698 3674698P 45Y9822
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount High Frequency Inductor, We-Gf Series, 1 H, 10%, 1210 [3225 Metric], 120 Mhz Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-29N 0302CS-29NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details