SCHURTER Inc Common Mode Chokes DFKH-31-0006

Description
2 Line Common Mode Choke Through Hole 2.5A DCR 110mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Through Hole 2.5A DCR 110mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 486-3177-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
486-3177-ND
Common Mode Chokes 486-3177-ND
2 Line Common Mode Choke Through Hole 2.5A DCR 110mOhm

2 Line Common Mode Choke Through Hole 2.5A DCR 110mOhm

Buy Now Datasheet
Inductor and Choke - 839-DFKH-31-0006 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-DFKH-31-0006
Inductor and Choke 839-DFKH-31-0006
MAGNETICALLY COMPENSATED CHOKE, 1-PHASE, HIGH DESIGN Product overview: DFKH-31-0006 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DFKH-31-0006 can be used for catalog matching and distributor lookup.

MAGNETICALLY COMPENSATED CHOKE, 1-PHASE, HIGH DESIGN Product overview: DFKH-31-0006 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DFKH-31-0006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486-3177-ND 839-DFKH-31-0006
Product Name Common Mode Chokes Inductor and Choke
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.1100 ohms
Rated DC Current 2500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-22N 0402CT-22NXJRW , 0402CT-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
1mH 50A Inductor and Choke - 839-DKIP-0333-5001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers