TE Connectivity High Frequency & RF Inductors 1-1624110-2

Description
Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805
Request a Quote
Description
Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 1-1624110-2 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
1-1624110-2
High Frequency & RF Inductors 1-1624110-2
Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0805
Buy Now
Inductors, Chokes & Coils - 1-1624110-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1-1624110-2
Inductors, Chokes & Coils 1-1624110-2
Inductor

Inductor

Buy Now
Inductor Labkit, 0805; Kit Contents Sigmainductors Te Connectivity - 25AJ3099 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Labkit, 0805; Kit Contents Sigmainductors Te Connectivity
25AJ3099
Inductor Labkit, 0805; Kit Contents Sigmainductors Te Connectivity 25AJ3099
INDUCTOR LABKIT, 0805; Kit Contents:Amp 3650 Series 0805 Size High Frequency Inductors; Product Range:3650 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR LABKIT, 0805; Kit Contents:Amp 3650 Series 0805 Size High Frequency Inductors; Product Range:3650 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1-1624110-2 1-1624110-2 25AJ3099
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils Inductor Labkit, 0805; Kit Contents Sigmainductors Te Connectivity
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1624117-6 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
High Frequency & RF Inductors - 2-1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.3900 microH
View Details
2 suppliers
Molded SMD Inductors - 2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 1.00E-3 microH
View Details
Molded SMD Inductors - 2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 1.00E-3 microH
View Details