Wurth Elektronik GmbH & Co. KG Fixed Inductors 744760068C

Description
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1776-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1776-1-ND
Fixed Inductors 732-1776-1-ND
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max Nonstandard

6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1776-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1776-6-ND
Fixed Inductors 732-1776-6-ND
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max Nonstandard

6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1776-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1776-2-ND
Fixed Inductors 732-1776-2-ND
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max Nonstandard

6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-1776-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details