Inductor/radial 1.3 ÁH 8.5A ▒20%
INDUCTOR, 1.3UH, 14A, RADIAL LEADED; Product Range:WE-TIS Series; Inductance:1.3µH; Inductor Construction:Shielde
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 486137 | 74T0842 |
| Product Name | Leaded Inductors | Inductor, 1.3Uh, 14A, Radial Leaded; Product Range Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Inductance Range | 1.3 microH | 1.3 microH |
| Lead Style | Radial | Radial |
| Standards and Certifications | RoHS | RoHS |