Wurth Elektronik GmbH & Co. KG Common Mode Chokes 744710610

Description
Wurth Elektronik 744710610
Request a Quote Datasheet
Description
Wurth Elektronik 744710610
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 296224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
296224
Common Mode Chokes 296224
Wurth Elektronik 744710610

Wurth Elektronik 744710610

Supplier's Site
Fixed Inductors - 732-3255-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3255-ND
Fixed Inductors 732-3255-ND
6µH Unshielded Wirewound Inductor 10A 6.5mOhm Radial, Horizontal Cylinder (Open)

6µH Unshielded Wirewound Inductor 10A 6.5mOhm Radial, Horizontal Cylinder (Open)

Buy Now Datasheet
Inductor, 6Uh, 10A, Axial Leaded; Product Range Wurth Elektronik - 08P2743 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6Uh, 10A, Axial Leaded; Product Range Wurth Elektronik
08P2743
Inductor, 6Uh, 10A, Axial Leaded; Product Range Wurth Elektronik 08P2743
INDUCTOR, 6UH, 10A, AXIAL LEADED; Product Range:WE-SD Series; Inductance:6µH; Inductor Construction:Unshiel ded; RMS Current (Irms):-; Saturation Current (Isat):-; DC Resistance Max:0.0065ohm; Inductance Tolerance:± 25% RoHS Compliant: Yes

INDUCTOR, 6UH, 10A, AXIAL LEADED; Product Range:WE-SD Series; Inductance:6µH; Inductor Construction:Unshielded; RMS Current (Irms):-; Saturation Current (Isat):-; DC Resistance Max:0.0065ohm; Inductance Tolerance:± 25% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 296224 732-3255-ND 08P2743
Product Name Common Mode Chokes Fixed Inductors Inductor, 6Uh, 10A, Axial Leaded; Product Range Wurth Elektronik
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Application Common Mode Choke
Inductance Range 6 microH 6 microH
Rated DC Current 10000 milliamps
Testing Frequency 10 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1857967 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details