Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447010

Description
470µH Unshielded Toroidal Inductor 1A 225mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
470µH Unshielded Toroidal Inductor 1A 225mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1432-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1432-ND
Fixed Inductors 732-1432-ND
470µH Unshielded Toroidal Inductor 1A 225mOhm Max Radial, Vertical (Open)

470µH Unshielded Toroidal Inductor 1A 225mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Inductor, Toroidal, 470Uh, 1A, 20%, Radial; Product Range Wurth Elektronik - 88T7047 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Toroidal, 470Uh, 1A, 20%, Radial; Product Range Wurth Elektronik
88T7047
Inductor, Toroidal, 470Uh, 1A, 20%, Radial; Product Range Wurth Elektronik 88T7047
INDUCTOR, TOROIDAL, 470uH, 1A, 20%, RADIAL; Product Range:WE-FI Series; Inductance:470µH; RMS Current (Irms):1A; DC Resistance Max:0.225ohm; Inductance Tolerance:± 20%; Case Dimensions:18.5mm x 9.5mm RoHS Compliant: Yes

INDUCTOR, TOROIDAL, 470uH, 1A, 20%, RADIAL; Product Range:WE-FI Series; Inductance:470µH; RMS Current (Irms):1A; DC Resistance Max:0.225ohm; Inductance Tolerance:± 20%; Case Dimensions:18.5mm x 9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1432-ND 88T7047
Product Name Fixed Inductors Inductor, Toroidal, 470Uh, 1A, 20%, Radial; Product Range Wurth Elektronik
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details
Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Core Material Ceramic
Inductance Range 0.0047 microH
View Details