Coilcraft, Inc. Fixed Inductors - 0302CS-22NXJLW 0302CS-22NXJLW

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114284-0302CS-22NXJ LW Termination: SMD/SMT Length: 860 µm Inductance: 22 nH Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 4.95 GHz Height: 450 µm Width: 530 µm Categories: Fixed Inductors DC Resistance (DCR): 420 mΩ Case / Package: 0302 Alternative Parts (Cross-Reference): 0302CS22NXJLW; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 340 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 94 Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114284-0302CS-22NXJ LW Termination: SMD/SMT Length: 860 µm Inductance: 22 nH Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 4.95 GHz Height: 450 µm Width: 530 µm Categories: Fixed Inductors DC Resistance (DCR): 420 mΩ Case / Package: 0302 Alternative Parts (Cross-Reference): 0302CS22NXJLW; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 340 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 94 Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0302CS-22NXJLW - 1114284-0302CS-22NXJLW - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0302CS-22NXJLW
1114284-0302CS-22NXJLW
Fixed Inductors - 0302CS-22NXJLW 1114284-0302CS-22NXJLW
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114284-0302CS-22NXJ LW Termination: SMD/SMT Length: 860 µm Inductance: 22 nH Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 4.95 GHz Height: 450 µm Width: 530 µm Categories: Fixed Inductors DC Resistance (DCR): 420 mΩ Case / Package: 0302 Alternative Parts (Cross-Reference): 0302CS22NXJLW; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 340 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 94 Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114284-0302CS-22NXJLW
Termination: SMD/SMT
Length: 860 µm
Inductance: 22 nH
Tolerance: 5 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 4.95 GHz
Height: 450 µm
Width: 530 µm
Categories: Fixed Inductors
DC Resistance (DCR): 420 mΩ
Case / Package: 0302
Alternative Parts (Cross-Reference): 0302CS22NXJLW;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 340 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 94
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1114284-0302CS-22NXJLW
Product Name Fixed Inductors - 0302CS-22NXJLW
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-720 0402AF-720XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 1-2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3153-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details