Wurth Elektronik GmbH & Co. KG Common Mode Chokes 7446221010

Description
10mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 250mOhm
Request a Quote Datasheet
Description
10mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 732-4583-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-4583-ND
Common Mode Chokes 732-4583-ND
10mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 250mOhm

10mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 250mOhm

Buy Now Datasheet
Leaded Inductors - 485908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
485908
Leaded Inductors 485908
Toroidal choke 10mH 1.3 A

Toroidal choke 10mH 1.3 A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-4583-ND 485908
Product Name Common Mode Chokes Leaded Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.2500 ohms 0.2500 ohms
Rated DC Current 1300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers