Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74459247

Description
Wurth Elektronik 74459247
Request a Quote Datasheet
Description
Wurth Elektronik 74459247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 485901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485901
Surface Mount Inductors 485901
Wurth Elektronik 74459247

Wurth Elektronik 74459247

Supplier's Site
Fixed Inductors - 732-74459247DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74459247DKR-ND
Fixed Inductors 732-74459247DKR-ND
470µH Shielded Wirewound Inductor 800mA 1.08Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 800mA 1.08Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74459247TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74459247TR-ND
Fixed Inductors 732-74459247TR-ND
470µH Shielded Wirewound Inductor 800mA 1.08Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 800mA 1.08Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74459247CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74459247CT-ND
Fixed Inductors 732-74459247CT-ND
470µH Shielded Wirewound Inductor 800mA 1.08Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 800mA 1.08Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 485901 732-74459247DKR-ND
Product Name Surface Mount Inductors Fixed Inductors
Inductance Range 247 microH
DCR 0.4300 ohms 1.08 ohms
Rated DC Current 720 milliamps 1100 milliamps
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-031 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-127-601-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details