Wurth Elektronik GmbH & Co. KG Fixed Inductors 74456115

Description
15µH Unshielded Wirewound Inductor 2.9A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 2.9A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-74456115CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74456115CT-ND
Fixed Inductors 732-74456115CT-ND
15µH Unshielded Wirewound Inductor 2.9A 60mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 2.9A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74456115TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74456115TR-ND
Fixed Inductors 732-74456115TR-ND
15µH Unshielded Wirewound Inductor 2.9A 60mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 2.9A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74456115DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74456115DKR-ND
Fixed Inductors 732-74456115DKR-ND
FIXED IND 15UH 2.9A 60 MOHM SMD

FIXED IND 15UH 2.9A 60 MOHM SMD

Buy Now Datasheet
Surface Mount Inductors - 3963308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
3963308
Surface Mount Inductors 3963308
Wurth Elektronik 74456115

Wurth Elektronik 74456115

Supplier's Site
Surface Mount Inductors - 3963308P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
3963308P
Surface Mount Inductors 3963308P
Wurth Elektronik 74456115

Wurth Elektronik 74456115

Supplier's Site
Surface Mount Inductors - 1633267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1633267
Surface Mount Inductors 1633267
Wurth Elektronik 74456115

Wurth Elektronik 74456115

Supplier's Site
Choke, Smd, 15Uh; Inductance Wurth Elektronik - 08P2686 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Smd, 15Uh; Inductance Wurth Elektronik
08P2686
Choke, Smd, 15Uh; Inductance Wurth Elektronik 08P2686
CHOKE, SMD, 15UH; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.6A; Product Range:WE-PD4 Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%; Product Length:12.7mm RoHS Compliant: Yes

CHOKE, SMD, 15UH; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Unshielded; Saturation Current (Isat):3.6A; Product Range:WE-PD4 Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-74456115CT-ND 3963308 3963308P 08P2686
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Choke, Smd, 15Uh; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-12N 0302CS-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0033 microH
View Details
3 suppliers
Specs
Application RF Choke
View Details
Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers