SCHURTER Inc Common Mode Chokes DFK-33-0002

Description
2 Line Common Mode Choke Through Hole 3A DCR 150mOhm
Request a Quote
Description
2 Line Common Mode Choke Through Hole 3A DCR 150mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1023240-DFK-33-0002 is a common mode choke designed for applications requiring attenuation of common mode interferences. It is suitable for both 1-phase and 3-phase systems and can operate at rated voltages up to 440 VAC. The choke has a rated current range of 0.5 to 15 A at a temperature of 40 °C and a rated inductance between 1 to 20 mH, with a tolerance of -30% to +50%. This component features through-hole (THT) terminals or flexible wire leads and is designed for mounting onto printed circuit boards. It is fully potted with a resin that meets UL 94V-0 standards, ensuring durability and reliability in various environments. The operating temperature range is from -25 °C to 100 °C, and it has a test voltage of 1.8 kV for one minute winding to winding, with an isolation voltage of 2 kV effective from winding to ambient. The choke complies with several international standards, including IEC/UL 62368-1, and is certified for safety and environmental regulations such as CE, UKCA, RoHS, and REACH. Its dimensions are approximately 33 mm x 33 mm, and it weighs between 6 g and 163 g depending on the specific variant. This product is suitable for use in industrial applications where magnetic compensation is required.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1023240-DFK-33-0002 is a common mode choke designed for applications requiring attenuation of common mode interferences. It is suitable for both 1-phase and 3-phase systems and can operate at rated voltages up to 440 VAC. The choke has a rated current range of 0.5 to 15 A at a temperature of 40 °C and a rated inductance between 1 to 20 mH, with a tolerance of -30% to +50%. This component features through-hole (THT) terminals or flexible wire leads and is designed for mounting onto printed circuit boards. It is fully potted with a resin that meets UL 94V-0 standards, ensuring durability and reliability in various environments. The operating temperature range is from -25 °C to 100 °C, and it has a test voltage of 1.8 kV for one minute winding to winding, with an isolation voltage of 2 kV effective from winding to ambient. The choke complies with several international standards, including IEC/UL 62368-1, and is certified for safety and environmental regulations such as CE, UKCA, RoHS, and REACH. Its dimensions are approximately 33 mm x 33 mm, and it weighs between 6 g and 163 g depending on the specific variant. This product is suitable for use in industrial applications where magnetic compensation is required.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - DFK-33-0002-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
DFK-33-0002-ND
Common Mode Chokes DFK-33-0002-ND
2 Line Common Mode Choke Through Hole 3A DCR 150mOhm

2 Line Common Mode Choke Through Hole 3A DCR 150mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1023240-DFK-33-0002
Filters - Common Mode Chokes 1023240-DFK-33-0002
Win Source Part Number: 1023240-DFK-33-0002 Category: Filters>Common Mode Chokes Series: DFK Package: Bulk Current Rating (Max): 3A Standard Package: 45 Number of Lines: 2 DC Resistance (DCR) (Max): 150mOhm Mounting Type: Through Hole Package / Case: Nonstandard Temperature Range - Operating: -25°C ~ 100°C Dimension: 1.299" L x 1.299" W (33.00mm x 33.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: SCHURTER Inc. Other Names: DFK2-33-3.0-10/A Base Product Number: DFK-33

Win Source Part Number: 1023240-DFK-33-0002
Category: Filters>Common Mode Chokes
Series: DFK
Package: Bulk
Current Rating (Max): 3A
Standard Package: 45
Number of Lines: 2
DC Resistance (DCR) (Max): 150mOhm
Mounting Type: Through Hole
Package / Case: Nonstandard
Temperature Range - Operating: -25°C ~ 100°C
Dimension: 1.299" L x 1.299" W (33.00mm x 33.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: SCHURTER Inc.
Other Names: DFK2-33-3.0-10/A
Base Product Number: DFK-33

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DFK-33-0002-ND 1023240-DFK-33-0002
Product Name Common Mode Chokes Filters - Common Mode Chokes
Operating Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details