Wurth Elektronik 744393465150
FIXED IND 15UH 8.5A 31.1 MOHM
FIXED IND 15UH 8.5A 31.1 MOHM
FIXED IND 15UH 8.5A 31.1 MOHM
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 697729 | 732-744393465150DKR-ND |
| Product Name | Surface Mount Inductors | Fixed Inductors |
| Core Material | Iron; Iron | Iron |
| Inductance Range | 15 microH | |
| Rated DC Current | 8500 milliamps | 7800 milliamps |
| Standards and Certifications | RoHS | |
| EIA Case Size | 6060 |