Wurth Elektronik 74438367100
FIXED IND 10UH 3.3A 70.2 MOHM
FIXED IND 10UH 3.3A 70.2 MOHM
FIXED IND 10UH 3.3A 70.2 MOHM
POWER INDUCTOR, 10UH, SHIELDED, 4.8A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 548624 | 732-74438367100DKR-ND | 58AK1858 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Power Inductor, 10Uh, Shielded, 4.8A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Inductance Range | 10 microH | ||
| DCR | 0.0702 ohms | 0.0702 ohms | |
| Rated DC Current | 3300 milliamps | 4800 milliamps | |
| Standards and Certifications | RoHS | RoHS |